Broadcom Inc. Attenuators AMMP-6640-TR1G

Description
RF Attenuators 2.5dB ~ 28dB 0 Hz ~ 40 GHz 50 Ohms 8-SMD, No Lead
Description
RF Attenuators 2.5dB ~ 28dB 0 Hz ~ 40 GHz 50 Ohms 8-SMD, No Lead

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AMMP-6640-TR1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AMMP-6640-TR1G
Attenuators AMMP-6640-TR1G
RF Attenuators 2.5dB ~ 28dB 0 Hz ~ 40 GHz 50 Ohms 8-SMD, No Lead

RF Attenuators 2.5dB ~ 28dB 0 Hz ~ 40 GHz 50 Ohms 8-SMD, No Lead

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AMMP-6640-TR1G
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-GAT-6+CT-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 8GHz SMA - UIYCA5AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details