Broadcom Inc. Attenuators AMMP-6640-BLKG

Description
RF Attenuators 2.5dB ~ 28dB 0 Hz ~ 40 GHz 50 Ohms 8-SMD, No Lead
Description
RF Attenuators 2.5dB ~ 28dB 0 Hz ~ 40 GHz 50 Ohms 8-SMD, No Lead

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AMMP-6640-BLKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AMMP-6640-BLKG
Attenuators AMMP-6640-BLKG
RF Attenuators 2.5dB ~ 28dB 0 Hz ~ 40 GHz 50 Ohms 8-SMD, No Lead

RF Attenuators 2.5dB ~ 28dB 0 Hz ~ 40 GHz 50 Ohms 8-SMD, No Lead

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AMMP-6640-BLKG
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

TSX Wire Bondable Fixed Chip Attenuator Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 6dB Attenuator - ATN06-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
RF Attenuators - 2240533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details
Manually Variable Attenuators - NCA10-0.5-4-20 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Attenuation 0.0 to 20 dB
View Details