Broadcom Inc. Attenuators AMMP-6630-TR1G

Description
RF Attenuators 3.5dB ~ 23.5dB 5 GHz ~ 30 GHz 50 Ohms 8-SMD, No Lead
Description
RF Attenuators 3.5dB ~ 23.5dB 5 GHz ~ 30 GHz 50 Ohms 8-SMD, No Lead

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AMMP-6630-TR1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AMMP-6630-TR1G
Attenuators AMMP-6630-TR1G
RF Attenuators 3.5dB ~ 23.5dB 5 GHz ~ 30 GHz 50 Ohms 8-SMD, No Lead

RF Attenuators 3.5dB ~ 23.5dB 5 GHz ~ 30 GHz 50 Ohms 8-SMD, No Lead

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AMMP-6630-TR1G
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2240516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Fixed Attenuators - NFA18K25 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details