Broadcom Inc. RF Misc ICs and Modules - AMMP-6530-TR1 AMMP-6530-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144484-AMMP-6530-TR 1 Packaging: Tape and Reel Frequency: 5GHz ~ 30GHz Function: Mixer RF Type: ISM; DBS; VSAT; 802.16/WiMax; WLL; MMDS Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144484-AMMP-6530-TR 1 Packaging: Tape and Reel Frequency: 5GHz ~ 30GHz Function: Mixer RF Type: ISM; DBS; VSAT; 802.16/WiMax; WLL; MMDS Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - AMMP-6530-TR1 - 1144484-AMMP-6530-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - AMMP-6530-TR1
1144484-AMMP-6530-TR1
RF Misc ICs and Modules - AMMP-6530-TR1 1144484-AMMP-6530-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1144484-AMMP-6530-TR 1 Packaging: Tape and Reel Frequency: 5GHz ~ 30GHz Function: Mixer RF Type: ISM; DBS; VSAT; 802.16/WiMax; WLL; MMDS Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks)

Manufacturer: Broadcom Limited
Win Source Part Number: 1144484-AMMP-6530-TR1
Packaging: Tape and Reel
Frequency: 5GHz ~ 30GHz
Function: Mixer
RF Type: ISM; DBS; VSAT; 802.16/WiMax; WLL; MMDS
Categories: RF/IF and RFID
Supplier Device Package: 8-SMD (5x5)
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-QFN
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2A (4 Weeks)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1144484-AMMP-6530-TR1
Product Name RF Misc ICs and Modules - AMMP-6530-TR1
Frequency 5.00E9 to 3.00E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details