Broadcom Inc. RF Misc ICs and Modules - AMMP-6530-BLK AMMP-6530-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 078038-AMMP-6530-BLK Packaging: Bulk Frequency: 5GHz to 30GHz RF Type: ISM; DBS; VSAT; 802.16/WiMax; WLL; MMDS Categories: RF/IF and RFID Status: Active Case / Package: 8-SMD (5x5) Purpose: Mixer Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 078038-AMMP-6530-BLK Packaging: Bulk Frequency: 5GHz to 30GHz RF Type: ISM; DBS; VSAT; 802.16/WiMax; WLL; MMDS Categories: RF/IF and RFID Status: Active Case / Package: 8-SMD (5x5) Purpose: Mixer Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - AMMP-6530-BLK - 078038-AMMP-6530-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - AMMP-6530-BLK
078038-AMMP-6530-BLK
RF Misc ICs and Modules - AMMP-6530-BLK 078038-AMMP-6530-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 078038-AMMP-6530-BLK Packaging: Bulk Frequency: 5GHz to 30GHz RF Type: ISM; DBS; VSAT; 802.16/WiMax; WLL; MMDS Categories: RF/IF and RFID Status: Active Case / Package: 8-SMD (5x5) Purpose: Mixer Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Broadcom Limited
Win Source Part Number: 078038-AMMP-6530-BLK
Packaging: Bulk
Frequency: 5GHz to 30GHz
RF Type: ISM; DBS; VSAT; 802.16/WiMax; WLL; MMDS
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-SMD (5x5)
Purpose: Mixer
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 078038-AMMP-6530-BLK
Product Name RF Misc ICs and Modules - AMMP-6530-BLK
Frequency 5.00E9 to 3.00E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details