Broadcom Inc. DC - 50 GHz Variable Attenuator AMMC-6640

Description
AMMC-6640 MMIC is a monolithic, voltage variable, GaAs IC attenuator that operates from DC-50 GHz. It is fabricated using Avago Technologies enhancement mode MMIC process with backside ground vias, and gate lengths of approximately 0.25um.
Description
AMMC-6640 MMIC is a monolithic, voltage variable, GaAs IC attenuator that operates from DC-50 GHz. It is fabricated using Avago Technologies enhancement mode MMIC process with backside ground vias, and gate lengths of approximately 0.25um.

Suppliers

Company
Product
Description
Supplier Links
DC - 50 GHz Variable Attenuator - AMMC-6640 - Broadcom Inc.
San Jose, CA, USA
DC - 50 GHz Variable Attenuator
AMMC-6640
DC - 50 GHz Variable Attenuator AMMC-6640
AMMC-6640 MMIC is a monolithic, voltage variable, GaAs IC attenuator that operates from DC-50 GHz. It is fabricated using Avago Technologies enhancement mode MMIC process with backside ground vias, and gate lengths of approximately 0.25um.

AMMC-6640 MMIC is a monolithic, voltage variable, GaAs IC attenuator that operates from DC-50 GHz. It is fabricated using Avago Technologies enhancement mode MMIC process with backside ground vias, and gate lengths of approximately 0.25um.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Attenuators
Product Number AMMC-6640
Product Name DC - 50 GHz Variable Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA28 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; 3.5mm, SMA
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
7 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-7+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 6 to 8.1 dB
View Details
2 suppliers
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details