Broadcom Inc. Attenuators AMMC-6640-W10

Description
RF Attenuators 20dB 0 Hz ~ 50 GHz 50 Ohms Module
Description
RF Attenuators 20dB 0 Hz ~ 50 GHz 50 Ohms Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AMMC-6640-W10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AMMC-6640-W10
Attenuators AMMC-6640-W10
RF Attenuators 20dB 0 Hz ~ 50 GHz 50 Ohms Module

RF Attenuators 20dB 0 Hz ~ 50 GHz 50 Ohms Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AMMC-6640-W10
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

90 dB Programmable Attenuator, 1 MHz - 8 GHz - RCDAT-8000-90 - Mini-Circuits
Specs
Insertion Loss 4.3 dB
VSWR 1.1 to 1.45 :1
Attenuation 0.0 to 90 dB
View Details
2 suppliers
9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details