Broadcom Inc. Attenuators AMMC-6630-W10

Description
RF Attenuators 20dB 5 GHz ~ 45 GHz 50 Ohms Module
Description
RF Attenuators 20dB 5 GHz ~ 45 GHz 50 Ohms Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AMMC-6630-W10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AMMC-6630-W10
Attenuators AMMC-6630-W10
RF Attenuators 20dB 5 GHz ~ 45 GHz 50 Ohms Module

RF Attenuators 20dB 5 GHz ~ 45 GHz 50 Ohms Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AMMC-6630-W10
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2221986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details