Broadcom Inc. RF Misc ICs and Modules - AMMC-6120-W50 AMMC-6120-W50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860969-AMMC-6120-W50 Features: RF IC Frequency Multiplier VSAT 8GHz ~ 24GHz Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.90.0000 Other Part Number: 516-2655, AMMC-6120-W50-ND, AMMC6120W50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860969-AMMC-6120-W50 Features: RF IC Frequency Multiplier VSAT 8GHz ~ 24GHz Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.90.0000 Other Part Number: 516-2655, AMMC-6120-W50-ND, AMMC6120W50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - AMMC-6120-W50 - 860969-AMMC-6120-W50 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - AMMC-6120-W50
860969-AMMC-6120-W50
RF Misc ICs and Modules - AMMC-6120-W50 860969-AMMC-6120-W50
Manufacturer: Broadcom Limited Win Source Part Number: 860969-AMMC-6120-W50 Features: RF IC Frequency Multiplier VSAT 8GHz ~ 24GHz Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.90.0000 Other Part Number: 516-2655, AMMC-6120-W50-ND, AMMC6120W50

Manufacturer: Broadcom Limited
Win Source Part Number: 860969-AMMC-6120-W50
Features: RF IC Frequency Multiplier VSAT 8GHz ~ 24GHz
Package: Tray
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.90.0000
Other Part Number: 516-2655, AMMC-6120-W50-ND, AMMC6120W50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 860969-AMMC-6120-W50
Product Name RF Misc ICs and Modules - AMMC-6120-W50
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details