Broadcom Inc. RF Amplifiers AMMC-5620-W50

Description
IC RF AMP 6GHZ-20GHZ MODULE
Description
IC RF AMP 6GHZ-20GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMC-5620-W50 - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
AMMC-5620-W50
RF Amplifiers AMMC-5620-W50
IC RF AMP 6GHZ-20GHZ MODULE

IC RF AMP 6GHZ-20GHZ MODULE

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number AMMC-5620-W50
Product Name RF Amplifiers
Supply Voltage Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
Telecom - SI32178-B-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details