Broadcom Inc. RF Switches AMMC-2008-W10

Description
RF Switch IC Radar SPDT 50 GHz 50Ohm Module
Description
RF Switch IC Radar SPDT 50 GHz 50Ohm Module

Suppliers

Company
Product
Description
Supplier Links
RF Switches - AMMC-2008-W10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AMMC-2008-W10
RF Switches AMMC-2008-W10
RF Switch IC Radar SPDT 50 GHz 50Ohm Module

RF Switch IC Radar SPDT 50 GHz 50Ohm Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number AMMC-2008-W10
Product Name RF Switches
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω - TOSW-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details