Broadcom Inc. LED Indication - Discrete ALMD-EL3E-WY002

Description
Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ALMD-EL3E-WY002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EL3E-WY002TR-ND
LED Indication - Discrete 516-ALMD-EL3E-WY002TR-ND
Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-EL3E-WY002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EL3E-WY002DKR-ND
LED Indication - Discrete 516-ALMD-EL3E-WY002DKR-ND
LED AMBER CLEAR 4SMD

LED AMBER CLEAR 4SMD

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-EL3E-WY002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EL3E-WY002CT-ND
LED Indication - Discrete 516-ALMD-EL3E-WY002CT-ND
LED AMBER CLEAR 4SMD

LED AMBER CLEAR 4SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ALMD-EL3E-WY002TR-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
UV Emitter - MT5375-UV-HP - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
View Details
EXCELED™ series chip LED - SML-E12M8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers