FILTER, FRONT END, LNA/GPS, 9MCOB; Frequency RF:-; Gain:-; Noise Figure Typ:-; Supply Voltage Max:2.8V; Supply Current:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); Frequency Range:1.575GHz; No. of Pins:9Pins; Operating TemperatureRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 36AJ8142 |
| Product Name | Filter, Front End, Lna/gps, 9Mcob; Frequency Rf Broadcom |