Broadcom Inc. RF/IF and RFID ALM-1412-TR2G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 176396-ALM-1412-TR2G Category: RF/IF and RFID Family: RF Amplifiers Family Name: ALM-1412 Alternative Parts (Cross-Reference): ALM-1412-BLKG; ALM-1412-TR1G; NJG1155UX2; BGA231L7E6327XT; Introduction Date: March 01, 2007 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 176396-ALM-1412-TR2G Category: RF/IF and RFID Family: RF Amplifiers Family Name: ALM-1412 Alternative Parts (Cross-Reference): ALM-1412-BLKG; ALM-1412-TR1G; NJG1155UX2; BGA231L7E6327XT; Introduction Date: March 01, 2007 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 176396-ALM-1412-TR2G - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
176396-ALM-1412-TR2G
RF/IF and RFID 176396-ALM-1412-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 176396-ALM-1412-TR2G Category: RF/IF and RFID Family: RF Amplifiers Family Name: ALM-1412 Alternative Parts (Cross-Reference): ALM-1412-BLKG; ALM-1412-TR1G; NJG1155UX2; BGA231L7E6327XT; Introduction Date: March 01, 2007 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 176396-ALM-1412-TR2G
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: ALM-1412
Alternative Parts (Cross-Reference): ALM-1412-BLKG; ALM-1412-TR1G; NJG1155UX2; BGA231L7E6327XT;
Introduction Date: March 01, 2007
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 176396-ALM-1412-TR2G
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details