Broadcom Inc. RF Misc ICs and Modules - ALM-12224-BLKG ALM-12224-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911322-ALM-12224-BLK G Features: RF IC LNA, Switch TD-LTE 2.3GHz ~ 2.4GHz - 24-MCOB (8x8) Package: Bulk Package: 24-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-MCOB (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911322-ALM-12224-BLK G Features: RF IC LNA, Switch TD-LTE 2.3GHz ~ 2.4GHz - 24-MCOB (8x8) Package: Bulk Package: 24-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-MCOB (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - ALM-12224-BLKG - 911322-ALM-12224-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - ALM-12224-BLKG
911322-ALM-12224-BLKG
RF Misc ICs and Modules - ALM-12224-BLKG 911322-ALM-12224-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 911322-ALM-12224-BLK G Features: RF IC LNA, Switch TD-LTE 2.3GHz ~ 2.4GHz - 24-MCOB (8x8) Package: Bulk Package: 24-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-MCOB (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 911322-ALM-12224-BLKG
Features: RF IC LNA, Switch TD-LTE 2.3GHz ~ 2.4GHz - 24-MCOB (8x8)
Package: Bulk
Package: 24-SMD Module, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 24-MCOB (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 911322-ALM-12224-BLKG
Product Name RF Misc ICs and Modules - ALM-12224-BLKG
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details