Broadcom Inc. RF Misc ICs and Modules - ALM-12124-BLKG ALM-12124-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911321-ALM-12124-BLK G Features: RF IC LNA, Switch General Purpose 1.88GHz ~ 2.025GHz - 24-MCOB (8x8) Package: Bulk Package: 24-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-MCOB (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911321-ALM-12124-BLK G Features: RF IC LNA, Switch General Purpose 1.88GHz ~ 2.025GHz - 24-MCOB (8x8) Package: Bulk Package: 24-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-MCOB (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - ALM-12124-BLKG - 911321-ALM-12124-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - ALM-12124-BLKG
911321-ALM-12124-BLKG
RF Misc ICs and Modules - ALM-12124-BLKG 911321-ALM-12124-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 911321-ALM-12124-BLK G Features: RF IC LNA, Switch General Purpose 1.88GHz ~ 2.025GHz - 24-MCOB (8x8) Package: Bulk Package: 24-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-MCOB (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 911321-ALM-12124-BLKG
Features: RF IC LNA, Switch General Purpose 1.88GHz ~ 2.025GHz - 24-MCOB (8x8)
Package: Bulk
Package: 24-SMD Module, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 24-MCOB (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 911321-ALM-12124-BLKG
Product Name RF Misc ICs and Modules - ALM-12124-BLKG
Unlock Full Specs
to access all available technical data

Similar Products