Manufacturer: Broadcom Limited
Win Source Part Number: 911216-AFEM-S105-BLK
Features: RF Front End 5.15 ~ 5.85GHz General Purpose
Package: 14-SMD
Package: Bulk
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 911216-AFEM-S105-BLKG |
| Product Name | RF Front End (LNA + PA) - AFEM-S105-BLKG |