Broadcom Inc. RF Switches - AFEM-S102-BLKG AFEM-S102-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 116434-AFEM-S102-BLK G Impedance: 50 Ohm Circuit: SP3T Frequency - Lower: 2.4GHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 27dB @ 2.4GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2.4GHz IIP3: 43dBm (typ) P1dB: 31dBm RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Supply Voltage - Operating: 3V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 116434-AFEM-S102-BLK G Impedance: 50 Ohm Circuit: SP3T Frequency - Lower: 2.4GHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 27dB @ 2.4GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2.4GHz IIP3: 43dBm (typ) P1dB: 31dBm RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Supply Voltage - Operating: 3V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - AFEM-S102-BLKG - 116434-AFEM-S102-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - AFEM-S102-BLKG
116434-AFEM-S102-BLKG
RF Switches - AFEM-S102-BLKG 116434-AFEM-S102-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 116434-AFEM-S102-BLK G Impedance: 50 Ohm Circuit: SP3T Frequency - Lower: 2.4GHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 27dB @ 2.4GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2.4GHz IIP3: 43dBm (typ) P1dB: 31dBm RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Supply Voltage - Operating: 3V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 116434-AFEM-S102-BLKG
Impedance: 50 Ohm
Circuit: SP3T
Frequency - Lower: 2.4GHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 27dB @ 2.4GHz (typ)
Insertion Loss @ Frequency: 0.6dB @ 2.4GHz
IIP3: 43dBm (typ)
P1dB: 31dBm
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Supply Voltage - Operating: 3V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 116434-AFEM-S102-BLKG
Product Name RF Switches - AFEM-S102-BLKG
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details