Broadcom Inc. Sipm Ic, 30Um, Wlcsp-32; Product Range Broadcom AFBR-S4N44P163

Description
SIPM IC, 30UM, WLCSP-32; Product Range:AFBR-S4N44 Series SiPM Array; Active Area:3.72mm x 3.72mm; Microcell Size:30µm; No. of Microcells:15060Micr ocells; Peak Wavelength Typ:420nm; Sensor Case Style:WLCSP; No. of Pins:32Pins; MSL:MSLRoHS Compliant: Yes
Datasheet
Description
SIPM IC, 30UM, WLCSP-32; Product Range:AFBR-S4N44 Series SiPM Array; Active Area:3.72mm x 3.72mm; Microcell Size:30µm; No. of Microcells:15060Micr ocells; Peak Wavelength Typ:420nm; Sensor Case Style:WLCSP; No. of Pins:32Pins; MSL:MSLRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sipm Ic, 30Um, Wlcsp-32; Product Range Broadcom - 95AC1004 - Newark, An Avnet Company
Chicago, IL, United States
Sipm Ic, 30Um, Wlcsp-32; Product Range Broadcom
95AC1004
Sipm Ic, 30Um, Wlcsp-32; Product Range Broadcom 95AC1004
SIPM IC, 30UM, WLCSP-32; Product Range:AFBR-S4N44 Series SiPM Array; Active Area:3.72mm x 3.72mm; Microcell Size:30µm; No. of Microcells:15060Micr ocells; Peak Wavelength Typ:420nm; Sensor Case Style:WLCSP; No. of Pins:32Pins; MSL:MSLRoHS Compliant: Yes

SIPM IC, 30UM, WLCSP-32; Product Range:AFBR-S4N44 Series SiPM Array; Active Area:3.72mm x 3.72mm; Microcell Size:30µm; No. of Microcells:15060Microcells; Peak Wavelength Typ:420nm; Sensor Case Style:WLCSP; No. of Pins:32Pins; MSL:MSLRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 95AC1004
Product Name Sipm Ic, 30Um, Wlcsp-32; Product Range Broadcom
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - KP214N2611XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermopile Detector - ST60 TO-5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302CQDRLRQ1 - 937085-TMP302CQDRLRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details