Broadcom Inc. Photodiodes AFBR-S4K33P6415L

Description
Photodiode 430nm Module
Request a Quote Datasheet
Description
Photodiode 430nm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 516-AFBR-S4K33P6415L-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 430nm Module

Photodiode 430nm Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 516-AFBR-S4K33P6415L-ND
Product Name Photodiodes
Peak Sensitivity Wavelength 430 nm (4300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S2281-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
Photodiode Material Silicon
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Custom Silicon Photodiode -  - Quantum Devices, Inc.
Quantum Devices, Inc.
Specs
Photodiode Type PN Photodiode
Photodiode Material Silicon
View Details