Broadcom Inc. Twelve-Channel Transmitter Pluggable, Parallel-Fiber-Optic Modules AFBR-810BxxxZ

Description
Avago’s AFBR-810BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Transmitter is a high performance fiber optic transmitter for short-range parallel multi-lane data communication and interconnect applications. These 12-channel devices are capable of 10.0 Gbps per channel, 120 Gbps raw aggregate operation. The modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The modules incorporate high performance, highly reliable, short wavelength optical devices coupled with proven circuit technology to provide long life and consistent service.
Description
Avago’s AFBR-810BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Transmitter is a high performance fiber optic transmitter for short-range parallel multi-lane data communication and interconnect applications. These 12-channel devices are capable of 10.0 Gbps per channel, 120 Gbps raw aggregate operation. The modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The modules incorporate high performance, highly reliable, short wavelength optical devices coupled with proven circuit technology to provide long life and consistent service.

Suppliers

Company
Product
Description
Supplier Links
Twelve-Channel Transmitter Pluggable, Parallel-Fiber-Optic Modules - AFBR-810BxxxZ - Broadcom Inc.
San Jose, CA, USA
Twelve-Channel Transmitter Pluggable, Parallel-Fiber-Optic Modules
AFBR-810BxxxZ
Twelve-Channel Transmitter Pluggable, Parallel-Fiber-Optic Modules AFBR-810BxxxZ
Avago’s AFBR-810BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Transmitter is a high performance fiber optic transmitter for short-range parallel multi-lane data communication and interconnect applications. These 12-channel devices are capable of 10.0 Gbps per channel, 120 Gbps raw aggregate operation. The modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The modules incorporate high performance, highly reliable, short wavelength optical devices coupled with proven circuit technology to provide long life and consistent service.

Avago’s AFBR-810BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Transmitter is a high performance fiber optic transmitter for short-range parallel multi-lane data communication and interconnect applications. These 12-channel devices are capable of 10.0 Gbps per channel, 120 Gbps raw aggregate operation. The modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The modules incorporate high performance, highly reliable, short wavelength optical devices coupled with proven circuit technology to provide long life and consistent service.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transmitters
Product Number AFBR-810BxxxZ
Product Name Twelve-Channel Transmitter Pluggable, Parallel-Fiber-Optic Modules
Packaging Type SNAP12
Light Source Laser Diode
Cable Type Multimode
Connector Type MTP
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458685 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
L-Band RF Analog Fiber Optic Transmitter - MPS-2310TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details