Broadcom Inc. Twelve-Channel Transmitter and Receiver Pluggable, Parallel-Fiber-Optics Modules AFBR-776BxxxZ

Description
The AFBR-776BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Transmitter and AFBR-786BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Receiver are high performance fiber optics modules for short-range parallel multi-lane data communication and interconnect applications. The modules operate at 6.25Gbps per channel over multimode fiber systems using a nominal wavelength of 850 nm. Aggregate bandwidth per transmitter receiver link is 75G. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The modules incorporate high performance,highly reliable, short wavelength optical devices coupled with proven circuit technology to provide long life and consistent service.
Description
The AFBR-776BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Transmitter and AFBR-786BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Receiver are high performance fiber optics modules for short-range parallel multi-lane data communication and interconnect applications. The modules operate at 6.25Gbps per channel over multimode fiber systems using a nominal wavelength of 850 nm. Aggregate bandwidth per transmitter receiver link is 75G. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The modules incorporate high performance,highly reliable, short wavelength optical devices coupled with proven circuit technology to provide long life and consistent service.

Suppliers

Company
Product
Description
Supplier Links
Twelve-Channel Transmitter and Receiver Pluggable, Parallel-Fiber-Optics Modules - AFBR-776BxxxZ - Broadcom Inc.
San Jose, CA, USA
Twelve-Channel Transmitter and Receiver Pluggable, Parallel-Fiber-Optics Modules
AFBR-776BxxxZ
Twelve-Channel Transmitter and Receiver Pluggable, Parallel-Fiber-Optics Modules AFBR-776BxxxZ
The AFBR-776BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Transmitter and AFBR-786BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Receiver are high performance fiber optics modules for short-range parallel multi-lane data communication and interconnect applications. The modules operate at 6.25Gbps per channel over multimode fiber systems using a nominal wavelength of 850 nm. Aggregate bandwidth per transmitter receiver link is 75G. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The modules incorporate high performance,highly reliable, short wavelength optical devices coupled with proven circuit technology to provide long life and consistent service.

The AFBR-776BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Transmitter and AFBR-786BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Receiver are high performance fiber optics modules for short-range parallel multi-lane data communication and interconnect applications. The modules operate at 6.25Gbps per channel over multimode fiber systems using a nominal wavelength of 850 nm. Aggregate bandwidth per transmitter receiver link is 75G. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The modules incorporate high performance,highly reliable, short wavelength optical devices coupled with proven circuit technology to provide long life and consistent service.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transmitters
Product Number AFBR-776BxxxZ
Product Name Twelve-Channel Transmitter and Receiver Pluggable, Parallel-Fiber-Optics Modules
Packaging Type Pluggable Module
Light Source Laser Diode
Cable Type Multimode
Connector Type MTP
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details
MiniPOD™ 12x14G Transmitter Module - AFBR-814VxyZ - Broadcom Inc.
Specs
Packaging Type Flat Ribbon Cable Housing, Round Cable Housing
Cable Type Multimode
Data Rate 10.31 to 14.06 Gbps
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details