Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5972Z AFBR-5972Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860684-AFBR-5972Z Features: Transceiver Module Ethernet 125MBd 650nm 3.3V Versatile-Link Surface Mount Package: Tray Mounting: Surface Mount Family Name: AFBR-5972 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: AFBR-5972Z-ND, AFBR5972Z, -AFBR-5972Z, 516-2646
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860684-AFBR-5972Z Features: Transceiver Module Ethernet 125MBd 650nm 3.3V Versatile-Link Surface Mount Package: Tray Mounting: Surface Mount Family Name: AFBR-5972 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: AFBR-5972Z-ND, AFBR5972Z, -AFBR-5972Z, 516-2646
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5972Z - 860684-AFBR-5972Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5972Z
860684-AFBR-5972Z
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5972Z 860684-AFBR-5972Z
Manufacturer: Broadcom Limited Win Source Part Number: 860684-AFBR-5972Z Features: Transceiver Module Ethernet 125MBd 650nm 3.3V Versatile-Link Surface Mount Package: Tray Mounting: Surface Mount Family Name: AFBR-5972 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: AFBR-5972Z-ND, AFBR5972Z, -AFBR-5972Z, 516-2646

Manufacturer: Broadcom Limited
Win Source Part Number: 860684-AFBR-5972Z
Features: Transceiver Module Ethernet 125MBd 650nm 3.3V Versatile-Link Surface Mount
Package: Tray
Mounting: Surface Mount
Family Name: AFBR-5972
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: AFBR-5972Z-ND, AFBR5972Z, -AFBR-5972Z, 516-2646

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 860684-AFBR-5972Z
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5972Z
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details