The AFBR-57F5MZ is a 16GFC SFP+ optical transceiver for high-speed serial links over multimode fiber at up to 14.025 Gb/s, compliant with SFF-8432 mechanical specifications and FC-PI-5 optical standards. It operates at 850 nm using a VCSEL with LC duplex connector interface, supports 16G/8G/4G Fibre Channel rates with rate-selectable CDRs, and maintains a 0 °C to 70 °C operating temperature range. The transceiver includes digital diagnostic monitoring per SFF-8472, providing real-time telemetry of transmitter optical power, receiver optical power, laser bias current, temperature, and supply voltage. It is rated Class 1 eye safe per IEC60825-1 and CDRH, complies with RoHS directives, and features a shielded metal housing with UL 94V-0 flame-retardant plastic. Power supply is 3.3 V, and it is hot-pluggable with ESD protection compliant to MIL-STD-883C Class 1 and IEC 61000-4-2 standards.
Transceiver, Product overview: AFBR-57F5MZ from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Fiber Optic Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 118-AFBR-57F5MZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 118-AFBR-57F5MZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |