The AFBR-5715ALZ is a multi-mode Small Form Factor Pluggable (SFP) optical transceiver designed for Gigabit Ethernet applications at 1.25 GBd, featuring Digital Diagnostic Monitoring (DMI) as defined by SFF-8472. It operates in the industrial temperature range of -40°C to +85°C and uses a standard bail latch. The transceiver employs an 850 nm VCSEL transmitter and LC-duplex fiber interface, complies with IEEE 802.3 1000BASE-SX and SFF-8074i, and is powered by a +3.3 V DC supply. It is RoHS-6 compliant and certified for Class 1 eye safety. The module supports real-time monitoring of transmitted and received optical power, laser bias current, temperature, and supply voltage through a 2-wire serial interface. It is hot-pluggable and designed for high port density with low EMI.
TXRX OPTICAL SFP DMI IND LATCH Product overview: AFBR-5715ALZ from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Fiber Optic Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 118-AFBR-5715ALZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 118-AFBR-5715ALZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |