The AFBR-5710APZ is a multi-mode Small Form Factor Pluggable (SFP) optical transceiver for Gigabit Ethernet (1.25 GBd) applications, featuring an industrial temperature range of -40°C to +85°C and a bail delatch mechanism. It complies with IEEE 802.3 1000BaseSX, SFF-8074i, and SFF-8472 standards, operates on a +3.3 V DC power supply, and uses an 850 nm VCSEL with LC-duplex fiber connector. The transceiver includes eye safety certification, hot-plug capability, and industry-leading EMI performance for high port density. It is ROHS-6 compliant and manufactured in an ISO 9001 compliant facility.
TX/RX Optical Fiber 1250MBd 20-Pin Product overview: AFBR-5710APZ from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Fiber Optic Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 118-AFBR-5710APZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 118-AFBR-5710APZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |