The AFBR-5705PZ is a multi-mode Small Form Factor Pluggable (SFP) optical transceiver for Gigabit Ethernet and Fibre Channel applications, featuring Digital Diagnostic Monitoring (DMI) and a bail delatch mechanism. It operates in the extended temperature range of -10°C to +85°C, uses an 850 nm VCSEL transmitter, and complies with IEEE 802.3 1000BASE-SX and Fibre Channel FC-PI 100-M5-SN-I/100-M6-S
TX/RX Optical Fiber 1250Mbps 20-Pin Product overview: AFBR-5705PZ from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Fiber Optic Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 118-AFBR-5705PZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 118-AFBR-5705PZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |