The AFBR-5701ALZ is a multi-mode Small Form Factor Pluggable (SFP) optical transceiver for Gigabit Ethernet and Fibre Channel applications, featuring no Digital Diagnostic Monitoring (DMI), industrial temperature range (-40°C to +85°C), and a standard bail delatch. It operates at 850 nm using a VCSEL transmitter and supports LC-duplex fiber connectors. The module complies with IEEE 802.3 1000BaseSX, Fibre Channel FC-PI 100-M5-SN-I and 100-M6-SN-I, SFF-8074i, and SFF-8472 Rev 9.3 standards. It requires a +3.3 V DC power supply, is hot-pluggable, and meets RoHS-6 and Telcordia GR-468-CORE qualifications. Eye safety is certified, and EMI performance is optimized for high port density.
TX/RX Optical Fiber 1250Mbps 20-Pin Product overview: AFBR-5701ALZ from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Fiber Optic Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 118-AFBR-5701ALZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 118-AFBR-5701ALZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |