The AFBR-5205Z is a 1300 nm multimode fiber transceiver for SONET OC-3/SDH STM-1 ATM applications in a 1x9 SIP package with a duplex SC connector. It operates at 155 Mbps with a supply voltage of 4.75 V to 5.25 V and an ambient operating temperature range of 0°C to 70°C. The transmitter uses an InGaAsP LED with an output optical power of -14 dBm to -19 dBm avg. over 2 km on 62.5/125 μm fiber, and the receiver has a sensitivity of -30 dBm avg. at the window edge. Both data and signal detect outputs are PECL-compatible with differential and single-ended signaling, respectively. The package complies with the 1x9 multisource agreement, features internal EMI shielding, and is RoHS compliant. It meets MIL-STD-883C Method 3015.4 Class 2 for electrostatic discharge and FCC Class B for electromagnetic interference.
Transceiver, 1270nm Min, 1380nm Max, 155Mbps(Tx), 155Mbps(Rx), SC Connector, SIP, Panel Mount, ROHS COMPLIANT, SIP-9 Product overview: AFBR-5205Z from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Fiber Optic Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 118-AFBR-5205Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 118-AFBR-5205Z |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |