AFBR-2529Z is a 50 Mbaud fiber-optic receiver in the Versatile Link family, designed for use with 1-mm POF or 200-μm PCS cables. It features an integrated PIN diode and digitalizing IC with TTL output logic, delivering an inverted signal. The device is housed in a horizontal package, compatible with standard eight-pin DIP pad layouts, and operates over a temperature range of -40°C to +85°C. It is RoHS compliant and supports data transmission up to 50 Mbaud over distances of up to 50 m with 1-mm POF or 120 m with 200-μm PCS. The package is black, indicating it is a receiver, and is not suitable for reflow soldering.
650nm Fiber Optic Transceiver, 50MBd, 3.3V, Through Hole Product overview: AFBR-2529Z from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Through-Hole, 3.3V, Interface Transceiver IC, Fiber Optic Receivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 117-AFBR-2529Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 117-AFBR-2529Z |
| Product Name | Through-Hole 3.3V Interface Transceiver IC |
| Device Type | Transceiver |