Broadcom Inc. Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - AFBR-1639Z AFBR-1639Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860676-AFBR-1639Z Features: Fiber Optic Transmitter with Driver 650nm 50MBd 3.135V ~ 3.465V, 4.75V ~ 5.25V 31 mA Package: Bulk Family Name: AFBR-1639 Categories: Optoelectronics ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: AFBR-1639Z-ND, 516-3602
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860676-AFBR-1639Z Features: Fiber Optic Transmitter with Driver 650nm 50MBd 3.135V ~ 3.465V, 4.75V ~ 5.25V 31 mA Package: Bulk Family Name: AFBR-1639 Categories: Optoelectronics ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: AFBR-1639Z-ND, 516-3602
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - AFBR-1639Z - 860676-AFBR-1639Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - AFBR-1639Z
860676-AFBR-1639Z
Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - AFBR-1639Z 860676-AFBR-1639Z
Manufacturer: Broadcom Limited Win Source Part Number: 860676-AFBR-1639Z Features: Fiber Optic Transmitter with Driver 650nm 50MBd 3.135V ~ 3.465V, 4.75V ~ 5.25V 31 mA Package: Bulk Family Name: AFBR-1639 Categories: Optoelectronics ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: AFBR-1639Z-ND, 516-3602

Manufacturer: Broadcom Limited
Win Source Part Number: 860676-AFBR-1639Z
Features: Fiber Optic Transmitter with Driver 650nm 50MBd 3.135V ~ 3.465V, 4.75V ~ 5.25V 31 mA
Package: Bulk
Family Name: AFBR-1639
Categories: Optoelectronics
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: AFBR-1639Z-ND, 516-3602

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 860676-AFBR-1639Z
Product Name Fiber Optics - Fiber Optics - Transmitters - Drive Circuitry Integrated - AFBR-1639Z
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details