The AFBR-1528CZ is a 650-nm LED-based analog fiber optic transmitter designed for DC to 10-Mbaud data transmission over 1-mm polymer optical fiber (POF) or 200-µm plastic-clad silica (PCS) cables. It operates over a temperature range of -40°C to +95°C and supports link distances up to 58 meters with POF and up to 500 meters with PCS. The device is housed in a compact, horizontal, 4-pin Versatile Link package with a gray-colored housing, and is compatible with standard Versatile Link connectors. The transmitter is RoHS compliant and meets IEC 60825-1,-2 Class 1 eye safety standards and MIL-STD-883 Method 3015 ESD requirements of ±2000V. It requires a forward current of 3-30 mA and is not compatible with reflow soldering processes.
Fiber Optic Transceiver: Analog Tx, Digital Rx Product overview: AFBR-1528CZ from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Fiber Optics - Discrete Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 116-AFBR-1528CZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 116-AFBR-1528CZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |