Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
BROADCOM INC.
AELT-8000-S102 -- LINE INTERFACE ICS
Broadcom Inc.
Line Interface ICs
AELT-8000-S102
Description
Multi-channel optical encoder
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Multi-channel optical encoder
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
227954
Line Interface ICs
227954
Multi-channel optical encoder
Multi-channel optical encoder
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
IC Interfaces
Product Number
227954
Product Name
Line Interface ICs
Device Type
Line / Bus Driver; CMOS, TTL
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Interface - Interface - Sensor and Detector Interfaces - A5367CA
A5367CA
Specs
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; 16-DIP
View Details
7
suppliers
Qorvo
5 GHz Wi-Fi 7 High Power Nonlinear Front End Module
QPF4509C00
Specs
Features
RoHS
Package Type
Laminate
View Details
WAGO
Interface module
704-5234
Specs
Device Type
Sensor Interface
Operating Temperature
-25 to 40 C (-13 to 104 F)
View Details
Skyworks Solutions, Inc.
Telecom
SI3201-GSR
Specs
Technology
SPI; PCM, Serial, SPI
Features
RoHS
Supply Voltage
Other; 3.13V ~ 5.25V
View Details
2
suppliers