Broadcom Inc. 5V 30V Interface Transceiver IC AEIC-7273-S16

Description
4-Ch Bus Transceiver, 5V, 30V, Open-Collector, SM Product overview: AEIC-7273-S16 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 30V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AEIC-7273-S16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch Bus Transceiver, 5V, 30V, Open-Collector, SM Product overview: AEIC-7273-S16 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 30V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AEIC-7273-S16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 30V Interface Transceiver IC
710-AEIC-7273-S16
5V 30V Interface Transceiver IC 710-AEIC-7273-S16
4-Ch Bus Transceiver, 5V, 30V, Open-Collector, SM Product overview: AEIC-7273-S16 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 30V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AEIC-7273-S16 can be used for catalog matching and distributor lookup.

4-Ch Bus Transceiver, 5V, 30V, Open-Collector, SM Product overview: AEIC-7273-S16 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 30V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AEIC-7273-S16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1370756-AEIC-7273-S16 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1370756-AEIC-7273-S16
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1370756-AEIC-7273-S16
Win Source Part Number: 1370756-AEIC-7273-S1 6 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 32 pct. Type: Driver MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: AEIC-7273 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.5V ~ 30V Number of Drivers/Receivers: 4/0

Win Source Part Number: 1370756-AEIC-7273-S16
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 32 pct.
Type: Driver
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: AEIC-7273
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.5V ~ 30V
Number of Drivers/Receivers: 4/0

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - AEIC-7273-S16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
AEIC-7273-S16
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers AEIC-7273-S16
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site
Differential Line Driver, Open-Collector Outputs, 4 Rohs Compliant Broadcom - 58Y4478 - Newark, An Avnet Company
Chicago, IL, United States
Differential Line Driver, Open-Collector Outputs, 4 Rohs Compliant Broadcom
58Y4478
Differential Line Driver, Open-Collector Outputs, 4 Rohs Compliant Broadcom 58Y4478
Differential Line Driver, Open-Collector Outputs, 4 RoHS Compliant: Yes

Differential Line Driver, Open-Collector Outputs, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-AEIC-7273-S16 1370756-AEIC-7273-S16 AEIC-7273-S16 58Y4478
Product Name 5V 30V Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Differential Line Driver, Open-Collector Outputs, 4 Rohs Compliant Broadcom
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 4972268P - RS Components, Ltd.
Specs
Device Type Receiver; Receiver
Features RoHS
Package Type SOIC; SOIC
View Details
Dual buffer/line driver; 3-state - 74AHC2G125DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - Specialized - AD7669JR - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type SOIC; 28-SOIC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DCKRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details