Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - AEIC-7272-S16 AEIC-7272-S16

Description
Manufacturer: Broadcom Limited Win Source Part Number: 852897-AEIC-7272-S16 Features: 4/0 Driver - - 16-SOIC Package: Bulk Family Name: AEIC-7272 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-3636, AEIC-7272-S16-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 852897-AEIC-7272-S16 Features: 4/0 Driver - - 16-SOIC Package: Bulk Family Name: AEIC-7272 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-3636, AEIC-7272-S16-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AEIC-7272-S16 - 852897-AEIC-7272-S16 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AEIC-7272-S16
852897-AEIC-7272-S16
Interface - Interface - Drivers, Receivers, Transceivers - AEIC-7272-S16 852897-AEIC-7272-S16
Manufacturer: Broadcom Limited Win Source Part Number: 852897-AEIC-7272-S16 Features: 4/0 Driver - - 16-SOIC Package: Bulk Family Name: AEIC-7272 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-3636, AEIC-7272-S16-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 852897-AEIC-7272-S16
Features: 4/0 Driver - - 16-SOIC
Package: Bulk
Family Name: AEIC-7272
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 49
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 516-3636, AEIC-7272-S16-ND

Buy Now Datasheet
Singapore, Singapore
30V SOIC Interface Transceiver IC
710-AEIC-7272-S16
30V SOIC Interface Transceiver IC 710-AEIC-7272-S16
4-Ch Bus Transceiver, SOIC, 30V, 125°C Product overview: AEIC-7272-S16 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 30V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AEIC-7272-S16 can be used for catalog matching and distributor lookup.

4-Ch Bus Transceiver, SOIC, 30V, 125°C Product overview: AEIC-7272-S16 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 30V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AEIC-7272-S16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - AEIC-7272-S16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
AEIC-7272-S16
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers AEIC-7272-S16
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site
Drivers, Receivers, Transceivers - AEIC-7272-S16 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AEIC-7272-S16
Drivers, Receivers, Transceivers AEIC-7272-S16
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site Datasheet
Differential Line Driver, Tri-State Outputs, 4 Rohs Compliant Broadcom - 58Y4477 - Newark, An Avnet Company
Chicago, IL, United States
Differential Line Driver, Tri-State Outputs, 4 Rohs Compliant Broadcom
58Y4477
Differential Line Driver, Tri-State Outputs, 4 Rohs Compliant Broadcom 58Y4477
Differential Line Driver, Tri-State Outputs, 4 RoHS Compliant: Yes

Differential Line Driver, Tri-State Outputs, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 852897-AEIC-7272-S16 710-AEIC-7272-S16 AEIC-7272-S16 AEIC-7272-S16 58Y4477
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AEIC-7272-S16 30V SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Differential Line Driver, Tri-State Outputs, 4 Rohs Compliant Broadcom
Device Type Transceiver Receiver; Sensor Interface Driver
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 6989126 - RS Components, Ltd.
Specs
Technology Ethernet; PPPoE, UDP, ARP, IPv4, ICMP, TCP, IEEE 802.3, IGMP
Device Type Controller
Features RoHS
View Details
Single Schmitt trigger buffer - 74AHC1G17GZ-Q100YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Encoders, Decoders, Converters - 54LS348/BEA - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details