Broadcom Inc. Interface Transceiver IC AEIC-2631-S16

Description
Line Driver, 4 Driver, PDSO16, Product overview: AEIC-2631-S16 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AEIC-2631-S16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Line Driver, 4 Driver, PDSO16, Product overview: AEIC-2631-S16 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AEIC-2631-S16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-AEIC-2631-S16
Interface Transceiver IC 710-AEIC-2631-S16
Line Driver, 4 Driver, PDSO16, Product overview: AEIC-2631-S16 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AEIC-2631-S16 can be used for catalog matching and distributor lookup.

Line Driver, 4 Driver, PDSO16, Product overview: AEIC-2631-S16 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AEIC-2631-S16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AEIC-2631-S16 - 1142808-AEIC-2631-S16 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AEIC-2631-S16
1142808-AEIC-2631-S16
Interface - Interface - Drivers, Receivers, Transceivers - AEIC-2631-S16 1142808-AEIC-2631-S16
Manufacturer: Broadcom Limited Win Source Part Number: 1142808-AEIC-2631-S1 6 Packaging: Bulk Type: Driver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Family Name: AEIC-2631-S16 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): AEIC-2631-S16TR; Introduction Date: July 05, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: AEIC-2631 Manufacturer Pack Quantity: 2,450 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1142808-AEIC-2631-S16
Packaging: Bulk
Type: Driver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Family Name: AEIC-2631-S16
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): AEIC-2631-S16TR;
Introduction Date: July 05, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: AEIC-2631
Manufacturer Pack Quantity: 2,450
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 30V

Buy Now Datasheet
Differential Line Driver, Quad, Rs422, 4 Rohs Compliant Broadcom - 58Y4476 - Newark, An Avnet Company
Chicago, IL, United States
Differential Line Driver, Quad, Rs422, 4 Rohs Compliant Broadcom
58Y4476
Differential Line Driver, Quad, Rs422, 4 Rohs Compliant Broadcom 58Y4476
Differential Line Driver, Quad, RS422, 4 RoHS Compliant: Yes

Differential Line Driver, Quad, RS422, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - AEIC-2631-S16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
AEIC-2631-S16
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers AEIC-2631-S16
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-AEIC-2631-S16 1142808-AEIC-2631-S16 58Y4476 AEIC-2631-S16
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AEIC-2631-S16 Differential Line Driver, Quad, Rs422, 4 Rohs Compliant Broadcom Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Features RoHS RoHS
Operating Temperature -40 C (-40 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
 - 9519A/BXA - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP28
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details