Broadcom Inc. Encoders - AEDT-9810-N00 AEDT-9810-N00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768302-AEDT-9810-N00 Termination Style: Terminal Pins Orientation: User Selectable Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 4.5 V ~ 5.5 V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDT-9810-N00 Encoder Type: Optical Pulses per Revolution: 4000 Detent: No Categories: Sensors, Transducers ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768302-AEDT-9810-N00 Termination Style: Terminal Pins Orientation: User Selectable Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 4.5 V ~ 5.5 V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDT-9810-N00 Encoder Type: Optical Pulses per Revolution: 4000 Detent: No Categories: Sensors, Transducers ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDT-9810-N00
768302-AEDT-9810-N00
Encoders - AEDT-9810-N00 768302-AEDT-9810-N00
Manufacturer: Broadcom Limited Win Source Part Number: 768302-AEDT-9810-N00 Termination Style: Terminal Pins Orientation: User Selectable Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 4.5 V ~ 5.5 V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDT-9810-N00 Encoder Type: Optical Pulses per Revolution: 4000 Detent: No Categories: Sensors, Transducers ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 768302-AEDT-9810-N00
Termination Style: Terminal Pins
Orientation: User Selectable
Mounting: Chassis Mount
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: AEDT-9810-N00
Encoder Type: Optical
Pulses per Revolution: 4000
Detent: No
Categories: Sensors, Transducers
ECCN: EAR99
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 768302-AEDT-9810-N00
Product Name Encoders - AEDT-9810-N00
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TMC22191R0C - Lingto Electronic Limited
Specs
Package Type 84-LCC (J-Lead)
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - 7802701FA - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details
KH2 Series - 418MHz RF Transmitter / Encoder Module - TXE-418-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details