Broadcom Inc. Encoders - AEDT-9810-B00 AEDT-9810-B00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911174-AEDT-9810-B00 Features: Rotary Encoder Optical 1000 Quadrature with Index (Incremental) User Selectable Package: Bulk Mounting: Chassis Mount Family Name: AEDT-9810 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911174-AEDT-9810-B00 Features: Rotary Encoder Optical 1000 Quadrature with Index (Incremental) User Selectable Package: Bulk Mounting: Chassis Mount Family Name: AEDT-9810 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDT-9810-B00
911174-AEDT-9810-B00
Encoders - AEDT-9810-B00 911174-AEDT-9810-B00
Manufacturer: Broadcom Limited Win Source Part Number: 911174-AEDT-9810-B00 Features: Rotary Encoder Optical 1000 Quadrature with Index (Incremental) User Selectable Package: Bulk Mounting: Chassis Mount Family Name: AEDT-9810 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500

Manufacturer: Broadcom Limited
Win Source Part Number: 911174-AEDT-9810-B00
Features: Rotary Encoder Optical 1000 Quadrature with Index (Incremental) User Selectable
Package: Bulk
Mounting: Chassis Mount
Family Name: AEDT-9810
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 911174-AEDT-9810-B00
Product Name Encoders - AEDT-9810-B00
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - AD1890JN - Lingto Electronic Limited
Specs
Package Type DIP; 28-PDIP
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
CD4532B CMOS 8-Bit Priority Encoder - CD4532BNSR - Texas Instruments
Specs
Input Lines 8
Output Lines 4
Supply Voltage 3V; 18
View Details
2 suppliers
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details