Broadcom Inc. Encoders - AEDT-9340-J00 AEDT-9340-J00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768299-AEDT-9340-J00 Series: AEDT-9340 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDT-9340 Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Introduction Date: April 04, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 120
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768299-AEDT-9340-J00 Series: AEDT-9340 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDT-9340 Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Introduction Date: April 04, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDT-9340-J00
768299-AEDT-9340-J00
Encoders - AEDT-9340-J00 768299-AEDT-9340-J00
Manufacturer: Broadcom Limited Win Source Part Number: 768299-AEDT-9340-J00 Series: AEDT-9340 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: AEDT-9340 Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Introduction Date: April 04, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 120

Manufacturer: Broadcom Limited
Win Source Part Number: 768299-AEDT-9340-J00
Series: AEDT-9340
Termination Style: Terminal Pins
Mounting: Chassis Mount
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: AEDT-9340
Encoder Type: Optical
Pulses per Revolution: 1024
Detent: No
Categories: Sensors, Transducers
Introduction Date: April 04, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 120

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 768299-AEDT-9340-J00
Product Name Encoders - AEDT-9340-J00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TIR1000IPW - Lingto Electronic Limited
Specs
Package Type SSOP; 8-TSSOP
View Details
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147E - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
HS Series - Encrypted Remote Control Encoder IC - LICAL-ENC-HS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers