Broadcom Inc. Encoders - AEDT-8011-E11 AEDT-8011-E11

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911172-AEDT-8011-E11 Series: AEDx-8xxx-xxx Features: Rotary Encoder Optical 200 Quadrature with Index (Incremental) Package: Bulk Mounting: Chassis Mount, Motors Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911172-AEDT-8011-E11 Series: AEDx-8xxx-xxx Features: Rotary Encoder Optical 200 Quadrature with Index (Incremental) Package: Bulk Mounting: Chassis Mount, Motors Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - AEDT-8011-E11 - 911172-AEDT-8011-E11 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - AEDT-8011-E11
911172-AEDT-8011-E11
Encoders - AEDT-8011-E11 911172-AEDT-8011-E11
Manufacturer: Broadcom Limited Win Source Part Number: 911172-AEDT-8011-E11 Series: AEDx-8xxx-xxx Features: Rotary Encoder Optical 200 Quadrature with Index (Incremental) Package: Bulk Mounting: Chassis Mount, Motors Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500

Manufacturer: Broadcom Limited
Win Source Part Number: 911172-AEDT-8011-E11
Series: AEDx-8xxx-xxx
Features: Rotary Encoder Optical 200 Quadrature with Index (Incremental)
Package: Bulk
Mounting: Chassis Mount, Motors
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 911172-AEDT-8011-E11
Product Name Encoders - AEDT-8011-E11
Unlock Full Specs
to access all available technical data

Similar Products

CD4532B-MIL CMOS 8-Bit Priority Encoder - CD4532BF3A - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type CDIP
Logic Family CD4000
View Details
Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
MS Series - Remote Control Encoder IC - LICAL-ENC-MS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers