Broadcom Inc. Encoders - AEDS-9650-Q10 AEDS-9650-Q10

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860647-AEDS-9650-Q10 Series: AEDS-965x Features: Rotary Encoder Optical 180 LPI Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860647-AEDS-9650-Q10 Series: AEDS-965x Features: Rotary Encoder Optical 180 LPI Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - AEDS-9650-Q10 - 860647-AEDS-9650-Q10 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - AEDS-9650-Q10
860647-AEDS-9650-Q10
Encoders - AEDS-9650-Q10 860647-AEDS-9650-Q10
Manufacturer: Broadcom Limited Win Source Part Number: 860647-AEDS-9650-Q10 Series: AEDS-965x Features: Rotary Encoder Optical 180 LPI Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500

Manufacturer: Broadcom Limited
Win Source Part Number: 860647-AEDS-9650-Q10
Series: AEDS-965x
Features: Rotary Encoder Optical 180 LPI Quadrature (Incremental) Vertical
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 860647-AEDS-9650-Q10
Product Name Encoders - AEDS-9650-Q10
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147PWT - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
KH2 Series - 315MHz RF Transmitter / Encoder Module - TXE-315-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details