Broadcom Inc. Encoders - AEDS-9641#110 AEDS-9641#110

Description
Manufacturer: Broadcom Limited Win Source Part Number: 173899-AEDS-9641#110 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 LPI Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 173899-AEDS-9641#110 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 LPI Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDS-9641#110
173899-AEDS-9641#110
Encoders - AEDS-9641#110 173899-AEDS-9641#110
Manufacturer: Broadcom Limited Win Source Part Number: 173899-AEDS-9641#110 Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 LPI Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 173899-AEDS-9641#110
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Actuator Type: Codestrip Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 360 LPI
Detent: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Supply Voltage - Operating: 3.3VDC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 173899-AEDS-9641#110
Product Name Encoders - AEDS-9641#110
Supply Voltage 3.3VDC
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DRG4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
MT Series - Bi-Directional Remote Control Transcoder IC - LICAL-TRC-MT - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers