Broadcom Inc. Encoders - AEDS-9640#110 AEDS-9640#110

Description
Manufacturer: Broadcom Limited Win Source Part Number: 173896-AEDS-9640#110 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 LPI Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 173896-AEDS-9640#110 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 LPI Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AEDS-9640#110
173896-AEDS-9640#110
Encoders - AEDS-9640#110 173896-AEDS-9640#110
Manufacturer: Broadcom Limited Win Source Part Number: 173896-AEDS-9640#110 Termination Style: Terminal Pins Mounting: Chassis Mount Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 LPI Detent: No Categories: Sensors, Transducers Status: Obsolete(EOL) Supply Voltage - Operating: 3.3VDC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 173896-AEDS-9640#110
Termination Style: Terminal Pins
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Actuator Type: Codestrip Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 360 LPI
Detent: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Supply Voltage - Operating: 3.3VDC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 173896-AEDS-9640#110
Product Name Encoders - AEDS-9640#110
Supply Voltage 3.3VDC
Unlock Full Specs
to access all available technical data

Similar Products