The AEDS-9310 is a transmissive photointerrupter with a gallium arsenide infrared LED and a silicon NPN phototransistor in a black plastic dual-in-line package. It features mounting guide pins and supports socket mounting. The device operates over a temperature range of -25°C to +85°C, with a slot width suitable for non-contact sensing in applications such as optical switches, vending machines, and office automation equipment. The LED has a forward voltage of 1.2 to 1.4 V at 20 mA, and the phototransistor delivers a collector current of 0.5 to 10 mA at VCE = 5 V and IF = 20 mA. Rise and fall times are typically 20 µs. The device is RoHS compliant.
Transistor Output Slotted Switch, 1-Channel, 5mm Slot Width, ROHS COMPLIANT, PLASTIC PACKAGE-4 Product overview: AEDS-9310 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Optical Switches, Transmissive, Phototransistor Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 548-AEDS-9310 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 548-AEDS-9310 |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |