The AEDS-9300 is a transmissive photointerrupter with an infrared LED and silicon phototransistor in a dual-in-line plastic package, designed for non-contact sensing in applications such as optical switches, vending machines, and position detection. It operates over a temperature range of -25°C to +85°C and meets RoHS compliance. The device has a 15 µs rise time and 15 µs fall time, a collector-emitter voltage rating of 30 V, and a forward current rating of 50 mA.
Transistor Output Slotted Switch, 1-Channel, 2.7mm Slot Width, ROHS COMPLIANT, PLASTIC PACKAGE-4 Product overview: AEDS-9300 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Optical Switches, Transmissive, Phototransistor Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 548-AEDS-9300 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 548-AEDS-9300 |
| Product Name | Bipolar Transistor |
| IC(max) | 10 milliamps |