Broadcom Inc. 3-Channel Reflective Incremental Encoder (Analog Outputs) AEDR-872x

Description
The Avago AEDR-872x is a 3-channel reflective optical encoder device providing dual channel analog outputs and an index channel digital output. The differential analog outputs (Sin, /Sin, Cos, /Cos) can interface directly with most commercially available interpolator devices for high precision motion control measurements. As such, the device provides great design-in flexibility and can enhance the performance of existing motion control system. The AEDR-872x houses an LED light source and a photo-detecting circuitry in a compact package. The miniature package coupled with low operating 5.0V option allows the device to be used in a wide range of space-constrained, low-power applications like portable devices in which space and power dissipation are primary concern. The device is designed to operate over -20 to +85 °C temperature range suitable for both commercial and industrial end applications.
Description
The Avago AEDR-872x is a 3-channel reflective optical encoder device providing dual channel analog outputs and an index channel digital output. The differential analog outputs (Sin, /Sin, Cos, /Cos) can interface directly with most commercially available interpolator devices for high precision motion control measurements. As such, the device provides great design-in flexibility and can enhance the performance of existing motion control system. The AEDR-872x houses an LED light source and a photo-detecting circuitry in a compact package. The miniature package coupled with low operating 5.0V option allows the device to be used in a wide range of space-constrained, low-power applications like portable devices in which space and power dissipation are primary concern. The device is designed to operate over -20 to +85 °C temperature range suitable for both commercial and industrial end applications.

Suppliers

Company
Product
Description
Supplier Links
3-Channel Reflective Incremental Encoder (Analog Outputs) - AEDR-872x - Broadcom Inc.
San Jose, CA, USA
3-Channel Reflective Incremental Encoder (Analog Outputs)
AEDR-872x
3-Channel Reflective Incremental Encoder (Analog Outputs) AEDR-872x
The Avago AEDR-872x is a 3-channel reflective optical encoder device providing dual channel analog outputs and an index channel digital output. The differential analog outputs (Sin, /Sin, Cos, /Cos) can interface directly with most commercially available interpolator devices for high precision motion control measurements. As such, the device provides great design-in flexibility and can enhance the performance of existing motion control system. The AEDR-872x houses an LED light source and a photo-detecting circuitry in a compact package. The miniature package coupled with low operating 5.0V option allows the device to be used in a wide range of space-constrained, low-power applications like portable devices in which space and power dissipation are primary concern. The device is designed to operate over -20 to +85 °C temperature range suitable for both commercial and industrial end applications.

The Avago AEDR-872x is a 3-channel reflective optical encoder device providing dual channel analog outputs and an index channel digital output. The differential analog outputs (Sin, /Sin, Cos, /Cos) can interface directly with most commercially available interpolator devices for high precision motion control measurements. As such, the device provides great design-in flexibility and can enhance the performance of existing motion control system.
The AEDR-872x houses an LED light source and a photo-detecting circuitry in a compact package. The miniature package coupled with low operating 5.0V option allows the device to be used in a wide range of space-constrained, low-power applications like portable devices in which space and power dissipation are primary concern. The device is designed to operate over -20 to +85 °C temperature range suitable for both commercial and industrial end applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Linear Position Sensors
Product Number AEDR-872x
Product Name 3-Channel Reflective Incremental Encoder (Analog Outputs)
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Operating Temperature -4 to 185 F (-20 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Reed/Hall-Effect/Magnetic Switch - 17919960 - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details