Broadcom Inc. Sensors, Transducers - Encoders AEDR-8712-102

Description
Win Source Part Number: 1353206-AEDR-8712-10 2 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Series: AEDR Package: Tape & Reel Product Status: Active Base Product Number: AEDR-8712 Mounting Type: Surface Mount HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.3V, 5V Output Type: Digital Actuator Type: Codewheel Not Included Termination Style: SMD (SMT) Tab Built in Switch: No Encoder Type: Optical Pulses per Revolution: Programmable Detent: No
Request a Quote Datasheet
Description
Win Source Part Number: 1353206-AEDR-8712-10 2 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Series: AEDR Package: Tape & Reel Product Status: Active Base Product Number: AEDR-8712 Mounting Type: Surface Mount HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.3V, 5V Output Type: Digital Actuator Type: Codewheel Not Included Termination Style: SMD (SMT) Tab Built in Switch: No Encoder Type: Optical Pulses per Revolution: Programmable Detent: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1353206-AEDR-8712-102 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1353206-AEDR-8712-102
Sensors, Transducers - Encoders 1353206-AEDR-8712-102
Win Source Part Number: 1353206-AEDR-8712-10 2 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Series: AEDR Package: Tape & Reel Product Status: Active Base Product Number: AEDR-8712 Mounting Type: Surface Mount HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.3V, 5V Output Type: Digital Actuator Type: Codewheel Not Included Termination Style: SMD (SMT) Tab Built in Switch: No Encoder Type: Optical Pulses per Revolution: Programmable Detent: No

Win Source Part Number: 1353206-AEDR-8712-102
Category: Sensors, Transducers - Encoders
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Broadcom Limited
Series: AEDR
Package: Tape & Reel
Product Status: Active
Base Product Number: AEDR-8712
Mounting Type: Surface Mount
HTSUS: 8543.70.4500
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.3V, 5V
Output Type: Digital
Actuator Type: Codewheel Not Included
Termination Style: SMD (SMT) Tab
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: Programmable
Detent: No

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1353206-AEDR-8712-102
Product Name Sensors, Transducers - Encoders
Supply Voltage 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DRG4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details