The JM38510/36001BFA is a 16-pin CFP package TTL priority encoder that encodes eight active-low data lines into a 3-line binary (octal) code, with enable input and output for cascading. It operates over a temperature range of -55°C to 125°C, features active-low inputs and outputs, and has a propagation delay of 15 ns and power dissipation of 60 mW.
10-Line To 4-Line And 8-Line To 3-Line Priority Encoders 16-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Encoders |
| Product Number | JM38510/36001BFA |
| Product Name | SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders |
| Input Lines | 8; 10 |
| Output Lines | 3 |
| Supply Voltage | 4.5 |