Broadcom Inc. SMD 5V Logic IC AEDR-8501-102

Description
3-Ch Optical Rotary Encoder, 5V, SMD Product overview: AEDR-8501-102 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Reflective - Logic Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 556-AEDR-8501-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Ch Optical Rotary Encoder, 5V, SMD Product overview: AEDR-8501-102 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Reflective - Logic Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 556-AEDR-8501-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5V Logic IC - 556-AEDR-8501-102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V Logic IC
556-AEDR-8501-102
SMD 5V Logic IC 556-AEDR-8501-102
3-Ch Optical Rotary Encoder, 5V, SMD Product overview: AEDR-8501-102 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Reflective - Logic Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 556-AEDR-8501-102 can be used for catalog matching and distributor lookup.

3-Ch Optical Rotary Encoder, 5V, SMD Product overview: AEDR-8501-102 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, Reflective - Logic Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 556-AEDR-8501-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 556-AEDR-8501-102
Product Name SMD 5V Logic IC
Supply Voltage 7V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Quad 2-Input AND - MYXAP54RHC08/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 8228681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details