Broadcom Inc. Reflective Optical Encoder AEDR-8400-142

Description
The AEDR-8400 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into digital output. The AEDR-8400 series outputs TTL compatible quadrature signals and as such, can be interfaced directly with most of the signal processing circuitries. Hence, the encoder provide great design-in flexibility and easy integration into existing systems. The AEDR-8400 series provides motion sensing at a competitive cost, making it ideal for high volume applications. Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraint.
Description
The AEDR-8400 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into digital output. The AEDR-8400 series outputs TTL compatible quadrature signals and as such, can be interfaced directly with most of the signal processing circuitries. Hence, the encoder provide great design-in flexibility and easy integration into existing systems. The AEDR-8400 series provides motion sensing at a competitive cost, making it ideal for high volume applications. Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraint.

Suppliers

Company
Product
Description
Supplier Links
Reflective Optical Encoder - AEDR-8400-142 - Broadcom Inc.
San Jose, CA, USA
Reflective Optical Encoder
AEDR-8400-142
Reflective Optical Encoder AEDR-8400-142
The AEDR-8400 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into digital output. The AEDR-8400 series outputs TTL compatible quadrature signals and as such, can be interfaced directly with most of the signal processing circuitries. Hence, the encoder provide great design-in flexibility and easy integration into existing systems. The AEDR-8400 series provides motion sensing at a competitive cost, making it ideal for high volume applications. Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraint.

The AEDR-8400 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into digital output.
The AEDR-8400 series outputs TTL compatible quadrature signals and as such, can be interfaced directly with most of the signal processing circuitries. Hence, the encoder provide great design-in flexibility and easy integration into existing systems.
The AEDR-8400 series provides motion sensing at a competitive cost, making it ideal for high volume applications. Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraint.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Linear Position Sensors
Product Number AEDR-8400-142
Product Name Reflective Optical Encoder
Sensor Technology Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SMT-8M-A-PS-24V-E-0,3-M8D-ND - DigiKey
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details